multicomp PRO Fuse, Glass, Fast Acting, 4A, 5X20Mm; Voltage Rating V Ac Multicomp MCF05G-4A

Description
FUSE, GLASS, FAST ACTING, 4A, 5X20MM; Voltage Rating V AC:250V; Fuse Current:4A; Breaking Capacity Current AC:3A; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Blow Characteristic:Fast Acting; Series:MCF05G; Breaking Capacity:3ARoHS Compliant: Yes
Description
FUSE, GLASS, FAST ACTING, 4A, 5X20MM; Voltage Rating V AC:250V; Fuse Current:4A; Breaking Capacity Current AC:3A; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Blow Characteristic:Fast Acting; Series:MCF05G; Breaking Capacity:3ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Glass, Fast Acting, 4A, 5X20Mm; Voltage Rating V Ac Multicomp - 26M1231 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Glass, Fast Acting, 4A, 5X20Mm; Voltage Rating V Ac Multicomp
26M1231
Fuse, Glass, Fast Acting, 4A, 5X20Mm; Voltage Rating V Ac Multicomp 26M1231
FUSE, GLASS, FAST ACTING, 4A, 5X20MM; Voltage Rating V AC:250V; Fuse Current:4A; Breaking Capacity Current AC:3A; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Blow Characteristic:Fast Acting; Series:MCF05G; Breaking Capacity:3ARoHS Compliant: Yes

FUSE, GLASS, FAST ACTING, 4A, 5X20MM; Voltage Rating V AC:250V; Fuse Current:4A; Breaking Capacity Current AC:3A; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Blow Characteristic:Fast Acting; Series:MCF05G; Breaking Capacity:3ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26M1231
Product Name Fuse, Glass, Fast Acting, 4A, 5X20Mm; Voltage Rating V Ac Multicomp
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 63 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers