multicomp PRO Fuse, Cartridge, 100Ma, 5X20Mm, Fast Act; Blow Characteristic Multicomp MCF04C-100MA

Description
FUSE, CARTRIDGE, 100mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF04C Series; Fuse Leads:Unleaded RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 100mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF04C Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 100Ma, 5X20Mm, Fast Act; Blow Characteristic Multicomp - 26M1206 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 100Ma, 5X20Mm, Fast Act; Blow Characteristic Multicomp
26M1206
Fuse, Cartridge, 100Ma, 5X20Mm, Fast Act; Blow Characteristic Multicomp 26M1206
FUSE, CARTRIDGE, 100mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF04C Series; Fuse Leads:Unleaded RoHS Compliant: Yes

FUSE, CARTRIDGE, 100mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF04C Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26M1206
Product Name Fuse, Cartridge, 100Ma, 5X20Mm, Fast Act; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details