multicomp PRO Fuse, Smd, 2A, 0402, Fast Acting; Fuse Current Multicomp MCF0402E2R00FSTR

Description
FUSE, SMD, 2A, 0402, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:MCF0402E Series; Breaking Capacity Current AC:-RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 2A, 0402, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:MCF0402E Series; Breaking Capacity Current AC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 2A, 0402, Fast Acting; Fuse Current Multicomp - 34M7355 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 0402, Fast Acting; Fuse Current Multicomp
34M7355
Fuse, Smd, 2A, 0402, Fast Acting; Fuse Current Multicomp 34M7355
FUSE, SMD, 2A, 0402, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:MCF0402E Series; Breaking Capacity Current AC:-RoHS Compliant: Yes

FUSE, SMD, 2A, 0402, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:MCF0402E Series; Breaking Capacity Current AC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 34M7355
Product Name Fuse, Smd, 2A, 0402, Fast Acting; Fuse Current Multicomp
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details