multicomp PRO Fuse, Smd, 500Ma, 0402, Fast Acting; Fuse Current Multicomp MCF0402E0R50FSTR

Description
FUSE, SMD, 500mA, 0402, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402; Product Range:MCF0402E Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 500mA, 0402, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402; Product Range:MCF0402E Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 500Ma, 0402, Fast Acting; Fuse Current Multicomp - 34M7350 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 500Ma, 0402, Fast Acting; Fuse Current Multicomp
34M7350
Fuse, Smd, 500Ma, 0402, Fast Acting; Fuse Current Multicomp 34M7350
FUSE, SMD, 500mA, 0402, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402; Product Range:MCF0402E Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 500mA, 0402, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402; Product Range:MCF0402E Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 34M7350
Product Name Fuse, Smd, 500Ma, 0402, Fast Acting; Fuse Current Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625033 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 16 amps
View Details
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers