multicomp PRO Fuse, Cartridge, 8A, 5X20Mm, Time Delay; Blow Characteristic Multicomp MCF03C-8A

Description
FUSE, CARTRIDGE, 8A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF03C Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 8A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF03C Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 8A, 5X20Mm, Time Delay; Blow Characteristic Multicomp - 23M2491 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 8A, 5X20Mm, Time Delay; Blow Characteristic Multicomp
23M2491
Fuse, Cartridge, 8A, 5X20Mm, Time Delay; Blow Characteristic Multicomp 23M2491
FUSE, CARTRIDGE, 8A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF03C Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

FUSE, CARTRIDGE, 8A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF03C Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 23M2491
Product Name Fuse, Cartridge, 8A, 5X20Mm, Time Delay; Blow Characteristic Multicomp
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110141 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 315 amps
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers