multicomp PRO Fuse, Cartridge, 2.5A, 5X20Mm Time Delay; Blow Characteristic Multicomp MCF03C-2.5A

Description
FUSE, CARTRIDGE, 2.5A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 2.5A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 2.5A, 5X20Mm Time Delay; Blow Characteristic Multicomp - 26M1197 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2.5A, 5X20Mm Time Delay; Blow Characteristic Multicomp
26M1197
Fuse, Cartridge, 2.5A, 5X20Mm Time Delay; Blow Characteristic Multicomp 26M1197
FUSE, CARTRIDGE, 2.5A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

FUSE, CARTRIDGE, 2.5A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26M1197
Product Name Fuse, Cartridge, 2.5A, 5X20Mm Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details