multicomp PRO Carbon Film Resistor, 10 Ohm, 1W, 5%; Resistance Multicomp Pro MCF 1W 10R

Description
CARBON FILM RESISTOR, 10 OHM, 1W, 5%; Resistance:10ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 10 OHM, 1W, 5%; Resistance:10ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 10 Ohm, 1W, 5%; Resistance Multicomp Pro - 38K0398 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 10 Ohm, 1W, 5%; Resistance Multicomp Pro
38K0398
Carbon Film Resistor, 10 Ohm, 1W, 5%; Resistance Multicomp Pro 38K0398
CARBON FILM RESISTOR, 10 OHM, 1W, 5%; Resistance:10ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes

CARBON FILM RESISTOR, 10 OHM, 1W, 5%; Resistance:10ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0398
Product Name Carbon Film Resistor, 10 Ohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details