multicomp PRO Through Hole Carbon Film Resistor, Mcf Series, 68 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro MCF 0.5W 68K

Description
Through Hole Carbon Film Resistor, MCF Series, 68 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, MCF Series, 68 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Mcf Series, 68 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K0316 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Mcf Series, 68 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
38K0316
Through Hole Carbon Film Resistor, Mcf Series, 68 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro 38K0316
Through Hole Carbon Film Resistor, MCF Series, 68 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, MCF Series, 68 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0316
Product Name Through Hole Carbon Film Resistor, Mcf Series, 68 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details