multicomp PRO Res, 2M2, 500Mw, Axial, Carbon Film; Resistance Multicomp Pro MCF 0.5W 2M2

Description
RES, 2M2, 500MW, AXIAL, CARBON FILM; Resistance:2.2Mohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
RES, 2M2, 500MW, AXIAL, CARBON FILM; Resistance:2.2Mohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M2, 500Mw, Axial, Carbon Film; Resistance Multicomp Pro - 26M1145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 500Mw, Axial, Carbon Film; Resistance Multicomp Pro
26M1145
Res, 2M2, 500Mw, Axial, Carbon Film; Resistance Multicomp Pro 26M1145
RES, 2M2, 500MW, AXIAL, CARBON FILM; Resistance:2.2Mohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 2M2, 500MW, AXIAL, CARBON FILM; Resistance:2.2Mohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M1145
Product Name Res, 2M2, 500Mw, Axial, Carbon Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 2.20E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details