multicomp PRO Carbon Film Resistor,axial,220 Kohm,500 Mw; Resistance Multicomp Pro MCF 0.5W 220K

Description
CARBON FILM RESISTOR,AXIAL,220 KOHM,500 mW; Resistance:220kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Description
CARBON FILM RESISTOR,AXIAL,220 KOHM,500 mW; Resistance:220kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Carbon Film Resistor, axial, 220 Kohm, 500 mW from Multicomp Pro is designed for various electronic applications requiring reliable performance. It features a resistance tolerance of ±5% and a maximum working voltage of 350V. The resistor is rated for a power dissipation of 500 mW and is suitable for automatic insertion processes. The temperature coefficient for this resistor is specified at ±350 PPM/°C for values below 10,Ѷ, and it varies for higher resistance values. It demonstrates good stability under various conditions, including short time overload, soldering heat, and temperature cycling, with minimal mechanical damage. The insulation resistance is a minimum of 1,000 M,Ѷ, ensuring effective electrical isolation. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. Its axial leaded configuration allows for easy integration into circuits. Overall, this component is a cost-effective choice for engineers seeking dependable resistive elements in their projects.

Datasheet Summary
Powered by GS/AI

The Carbon Film Resistor, axial, 220 Kohm, 500 mW from Multicomp Pro is designed for various electronic applications requiring reliable performance. It features a resistance tolerance of ±5% and a maximum working voltage of 350V. The resistor is rated for a power dissipation of 500 mW and is suitable for automatic insertion processes. The temperature coefficient for this resistor is specified at ±350 PPM/°C for values below 10,Ѷ, and it varies for higher resistance values. It demonstrates good stability under various conditions, including short time overload, soldering heat, and temperature cycling, with minimal mechanical damage. The insulation resistance is a minimum of 1,000 M,Ѷ, ensuring effective electrical isolation. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. Its axial leaded configuration allows for easy integration into circuits. Overall, this component is a cost-effective choice for engineers seeking dependable resistive elements in their projects.

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor,axial,220 Kohm,500 Mw; Resistance Multicomp Pro - 38K0284 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor,axial,220 Kohm,500 Mw; Resistance Multicomp Pro
38K0284
Carbon Film Resistor,axial,220 Kohm,500 Mw; Resistance Multicomp Pro 38K0284
CARBON FILM RESISTOR,AXIAL,220 KOHM,500 mW; Resistance:220kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR,AXIAL,220 KOHM,500 mW; Resistance:220kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0284
Product Name Carbon Film Resistor,axial,220 Kohm,500 Mw; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 220000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details