multicomp PRO Through Hole Carbon Film Resistor, Mcf Series, 8.2 Mohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MCF 0.25W 8M2

Description
Through Hole Carbon Film Resistor, MCF Series, 8.2 Mohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, MCF Series, 8.2 Mohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Mcf Series, 8.2 Mohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 26M1141 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Mcf Series, 8.2 Mohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
26M1141
Through Hole Carbon Film Resistor, Mcf Series, 8.2 Mohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 26M1141
Through Hole Carbon Film Resistor, MCF Series, 8.2 Mohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, MCF Series, 8.2 Mohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M1141
Product Name Through Hole Carbon Film Resistor, Mcf Series, 8.2 Mohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details