multicomp PRO Carbon Film Resistor, 6.8Kohm, 250Mw, 5%, Axial Leaded; Resistance Multicomp Pro MCF 0.25W 6K8

Description
CARBON FILM RESISTOR, 6.8KOHM, 250mW, 5%, AXIAL LEADED; Resistance:6.8kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 6.8KOHM, 250mW, 5%, AXIAL LEADED; Resistance:6.8kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 6.8Kohm, 250Mw, 5%, Axial Leaded; Resistance Multicomp Pro - 38K0388 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 6.8Kohm, 250Mw, 5%, Axial Leaded; Resistance Multicomp Pro
38K0388
Carbon Film Resistor, 6.8Kohm, 250Mw, 5%, Axial Leaded; Resistance Multicomp Pro 38K0388
CARBON FILM RESISTOR, 6.8KOHM, 250mW, 5%, AXIAL LEADED; Resistance:6.8kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

CARBON FILM RESISTOR, 6.8KOHM, 250mW, 5%, AXIAL LEADED; Resistance:6.8kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0388
Product Name Carbon Film Resistor, 6.8Kohm, 250Mw, 5%, Axial Leaded; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 6800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details