multicomp PRO Carbon Film Resistor, 3.3Mohm, 250Mw, 5%; Resistance Multicomp Pro MCF 0.25W 3M3

Description
CARBON FILM RESISTOR, 3.3MOHM, 250mW, 5%; Resistance:3.3Mohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 3.3MOHM, 250mW, 5%; Resistance:3.3Mohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 3.3Mohm, 250Mw, 5%; Resistance Multicomp Pro - 26M1136 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 3.3Mohm, 250Mw, 5%; Resistance Multicomp Pro
26M1136
Carbon Film Resistor, 3.3Mohm, 250Mw, 5%; Resistance Multicomp Pro 26M1136
CARBON FILM RESISTOR, 3.3MOHM, 250mW, 5%; Resistance:3.3Mohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 3.3MOHM, 250mW, 5%; Resistance:3.3Mohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M1136
Product Name Carbon Film Resistor, 3.3Mohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 3.30E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details