multicomp PRO Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Multicomp Pro MCESL16V227M6.3X7.7

Description
CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:MCESL Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:MCESL Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Multicomp Pro - 39T1369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Multicomp Pro
39T1369
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Multicomp Pro 39T1369
CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:MCESL Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:MCESL Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39T1369
Product Name Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers