multicomp PRO Cap, 1Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Multicomp Pro MCESL100V105M4X5.4

Description
CAP, 1UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:MCESL Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAP, 1UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:MCESL Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Multicomp Pro - 39T1359 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Multicomp Pro
39T1359
Cap, 1Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Multicomp Pro 39T1359
CAP, 1UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:MCESL Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 1UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:MCESL Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39T1359
Product Name Cap, 1Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers