multicomp PRO Switch, Dip, 8 Position, Spst, Piano; No. Of Circuits Multicomp Pro MCEPM-08

Description
SWITCH, DIP, 8 POSITION, SPST, PIANO; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 8 POSITION, SPST, PIANO; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 8 Position, Spst, Piano; No. Of Circuits Multicomp Pro - 74M3018 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Position, Spst, Piano; No. Of Circuits Multicomp Pro
74M3018
Switch, Dip, 8 Position, Spst, Piano; No. Of Circuits Multicomp Pro 74M3018
SWITCH, DIP, 8 POSITION, SPST, PIANO; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes

SWITCH, DIP, 8 POSITION, SPST, PIANO; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M3018
Product Name Switch, Dip, 8 Position, Spst, Piano; No. Of Circuits Multicomp Pro
Actuator Specifications Side Actuated Lever(s) (Piano)
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-0101-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 13.93 x 4.5 mm
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 241253 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details