Surface-Mounting Slide DIP Switches with
High Contact Reliability
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, 4, SPST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 4P Knife-Edge, 2.3mm Slide SMT Raised-Act
| Aratas America LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SN-4104 | SW1191-ND | 40T8869 | A6SN-4104 | A6SN-4104 |
| Product Name | A6SN Slide DIP Switch | DIP Switches | Dip Switch, 4, Spst, Raised Slide; No. Of Circuits Omron Electronic Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 4.45 x 12.1 x 7.5 mm | ||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Other Terminal Type | SMD | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |