multicomp PRO Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro MCDTS2-4N

Description
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTS2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTS2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro - 26M1119 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro
26M1119
Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro 26M1119
SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTS2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST-NO 50mA, SOLDER LUG; Product Range:MCDTS2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 26M1119
Product Name Switch, Tactile Spst-No 50Ma, Solder Lug; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3464-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details