multicomp PRO Tantalum Capacitor, 0.47Uf, 35V, 13 Ohm, 0.2, Radial; Capacitance Multicomp Pro MCDTR47M35-1-RH

Description
TANTALUM CAPACITOR, 0.47UF, 35V, 13 OHM, 0.2, RADIAL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mmRoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 0.47UF, 35V, 13 OHM, 0.2, RADIAL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.47Uf, 35V, 13 Ohm, 0.2, Radial; Capacitance Multicomp Pro - 80K9115 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 35V, 13 Ohm, 0.2, Radial; Capacitance Multicomp Pro
80K9115
Tantalum Capacitor, 0.47Uf, 35V, 13 Ohm, 0.2, Radial; Capacitance Multicomp Pro 80K9115
TANTALUM CAPACITOR, 0.47UF, 35V, 13 OHM, 0.2, RADIAL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 35V, 13 OHM, 0.2, RADIAL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9115
Product Name Tantalum Capacitor, 0.47Uf, 35V, 13 Ohm, 0.2, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers