multicomp PRO Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.2, Radial; Capacitance Multicomp Pro MCDT68M25-2-RH

Description
TANTALUM CAPACITOR, 68UF, 25V, 0.8 OHM, 0.2, RADIAL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:10mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 68UF, 25V, 0.8 OHM, 0.2, RADIAL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.2, Radial; Capacitance Multicomp Pro - 80K9157 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.2, Radial; Capacitance Multicomp Pro
80K9157
Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.2, Radial; Capacitance Multicomp Pro 80K9157
TANTALUM CAPACITOR, 68UF, 25V, 0.8 OHM, 0.2, RADIAL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:10mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.8 OHM, 0.2, RADIAL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9157
Product Name Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.2, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers