multicomp PRO Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.2, Rad; Capacitance Multicomp MCDT68M10-1-RH

Description
CAPACITOR TANT, 68UF, 10V, 1.3 OHM, 0.2, RAD; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 68UF, 10V, 1.3 OHM, 0.2, RAD; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.2, Rad; Capacitance Multicomp - 80K9156 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.2, Rad; Capacitance Multicomp
80K9156
Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.2, Rad; Capacitance Multicomp 80K9156
CAPACITOR TANT, 68UF, 10V, 1.3 OHM, 0.2, RAD; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 1.3 OHM, 0.2, RAD; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9156
Product Name Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.2, Rad; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C553U050CJ2AP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers