multicomp PRO Tantalum Capacitor, 4.7Uf, 10V, 8 Ohm, 0.1, Radial; Capacitance Multicomp MCDT4R7K10-1-RH

Description
TANTALUM CAPACITOR, 4.7UF, 10V, 8 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 4.7UF, 10V, 8 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 10V, 8 Ohm, 0.1, Radial; Capacitance Multicomp - 80K9144 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, 8 Ohm, 0.1, Radial; Capacitance Multicomp
80K9144
Tantalum Capacitor, 4.7Uf, 10V, 8 Ohm, 0.1, Radial; Capacitance Multicomp 80K9144
TANTALUM CAPACITOR, 4.7UF, 10V, 8 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, 8 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9144
Product Name Tantalum Capacitor, 4.7Uf, 10V, 8 Ohm, 0.1, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details