The Tantalum Capacitor, 47µF, 25V, 1 Ohm, 0.2, Radial from the MCDT series is designed for applications in color televisions, computers, military, and consumer electronic products. It features a capacitance of 47µF with a voltage rating of 25V and a maximum dissipation factor of 0.1 at a test frequency of 120Hz. The capacitor operates effectively within a temperature range of -55°C to +125°C, with a maximum operating temperature of 85°C at rated voltage. Leakage current specifications indicate that after one minute of applying the rated voltage at 20°C, the leakage current should not exceed 0.01CrUr (µA) or 0.5mA, whichever is greater. The capacitor also demonstrates a capacitance change of within ±12% at -55°C and +15% at +125°C. It is suitable for environments with high humidity, maintaining performance after 500 hours at 90-95% relative humidity at +40°C. This component is RoHS compliant and has a lead spacing of 5.08mm, making it compatible with various PCB designs. The product's dimensions are 8.2mm in diameter, and it is designed for radial mounting.
TANTALUM CAPACITOR, 47UF, 25V, 1 OHM, 0.2, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 80K9151 |
| Product Name | Tantalum Capacitor, 47Uf, 25V, 1 Ohm, 0.2, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |