multicomp PRO Tantalum Capacitor, 33Uf, 25V, 1.2 Ohm, 0.2, Radial; Capacitance Multicomp MCDT33M25-2-RH

Description
TANTALUM CAPACITOR, 33UF, 25V, 1.2 OHM, 0.2, RADIAL; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lead Spacing:2.5mm; ESR:1.2ohm; Product Range:MCDT Series; Operating Temperature Min:-55°C; Dissipation Factor:8% RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 33UF, 25V, 1.2 OHM, 0.2, RADIAL; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lead Spacing:2.5mm; ESR:1.2ohm; Product Range:MCDT Series; Operating Temperature Min:-55°C; Dissipation Factor:8% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf, 25V, 1.2 Ohm, 0.2, Radial; Capacitance Multicomp - 80K9142 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 25V, 1.2 Ohm, 0.2, Radial; Capacitance Multicomp
80K9142
Tantalum Capacitor, 33Uf, 25V, 1.2 Ohm, 0.2, Radial; Capacitance Multicomp 80K9142
TANTALUM CAPACITOR, 33UF, 25V, 1.2 OHM, 0.2, RADIAL; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lead Spacing:2.5mm; ESR:1.2ohm; Product Range:MCDT Series; Operating Temperature Min:-55°C; Dissipation Factor:8% RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 25V, 1.2 OHM, 0.2, RADIAL; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lead Spacing:2.5mm; ESR:1.2ohm; Product Range:MCDT Series; Operating Temperature Min:-55°C; Dissipation Factor:8% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9142
Product Name Tantalum Capacitor, 33Uf, 25V, 1.2 Ohm, 0.2, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details