The Tantalum Capacitor, part number 80K9119, features a capacitance of 1µF and a voltage rating of 35V. It has a low equivalent series resistance (ESR) of 8 ohms and a capacitance tolerance of ±10%. This radial leaded capacitor is suitable for various applications, including color televisions, computers, military, and consumer electronic products. It operates effectively within a temperature range of -55°C to +125°C, with a maximum operating temperature of 85°C at rated voltage. The capacitor meets the requirements of GS7215-87 and is designed for high performance in general electronic applications. It is also RoHS compliant, making it suitable for environmentally conscious designs.
TANTALUM CAPACITOR, 1UF, 35V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 80K9119 |
| Product Name | Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.1, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |