multicomp PRO Tantalum Capacitor, 15Uf, 25V, 2 Ohm, 0.1, Radial; Capacitance Multicomp Pro MCDT15K25-1-RH

Description
TANTALUM CAPACITOR, 15UF, 25V, 2 OHM, 0.1, RADIAL; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 15UF, 25V, 2 OHM, 0.1, RADIAL; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 15Uf, 25V, 2 Ohm, 0.1, Radial; Capacitance Multicomp Pro - 80K9128 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 25V, 2 Ohm, 0.1, Radial; Capacitance Multicomp Pro
80K9128
Tantalum Capacitor, 15Uf, 25V, 2 Ohm, 0.1, Radial; Capacitance Multicomp Pro 80K9128
TANTALUM CAPACITOR, 15UF, 25V, 2 OHM, 0.1, RADIAL; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 25V, 2 OHM, 0.1, RADIAL; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9128
Product Name Tantalum Capacitor, 15Uf, 25V, 2 Ohm, 0.1, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers