multicomp PRO Switch Dip, 10 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro MCDHN-10F-T-V

Description
SWITCH DIP, 10 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH DIP, 10 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Dip, 10 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro - 11N5431 - Newark, An Avnet Company
Chicago, IL, United States
Switch Dip, 10 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
11N5431
Switch Dip, 10 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro 11N5431
SWITCH DIP, 10 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH DIP, 10 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 11N5431
Product Name Switch Dip, 10 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switches - 450-1839-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
View Details
2 suppliers
DIP Switches - 486-3-162-116-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details