multicomp PRO Switch, Dip, 2 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro MCDHN-02F-V

Description
SWITCH, DIP, 2 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 2 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 2 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro - 11N5424 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
11N5424
Switch, Dip, 2 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro 11N5424
SWITCH, DIP, 2 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 2 POSITION, SPST, TOP TAPE SEALED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 11N5424
Product Name Switch, Dip, 2 Position, Spst, Top Tape Sealed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SR Piano DIP Switch - A6SR-0104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 25.3 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1571999-2 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details