multicomp PRO Switch, Dip, 10 Position, Spst, Raised; No. Of Circuits Multicomp Pro MCDA10

Description
SWITCH, DIP, 10 POSITION, SPST, RAISED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Red RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 10 POSITION, SPST, RAISED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 10 Position, Spst, Raised; No. Of Circuits Multicomp Pro - 26M1093 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 10 Position, Spst, Raised; No. Of Circuits Multicomp Pro
26M1093
Switch, Dip, 10 Position, Spst, Raised; No. Of Circuits Multicomp Pro 26M1093
SWITCH, DIP, 10 POSITION, SPST, RAISED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Red RoHS Compliant: Yes

SWITCH, DIP, 10 POSITION, SPST, RAISED; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 26M1093
Product Name Switch, Dip, 10 Position, Spst, Raised; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-6102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 450-1825360-2-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
2 suppliers