multicomp PRO D Sub Connector Kit, Plug, 15 Position, Crimp; No. Of Contacts Multicomp MCD8A15MC-KIT

Description
D SUB CONNECTOR KIT, PLUG, 15 POSITION, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR KIT, PLUG, 15 POSITION, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, Plug, 15 Position, Crimp; No. Of Contacts Multicomp - 64T2748 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Plug, 15 Position, Crimp; No. Of Contacts Multicomp
64T2748
D Sub Connector Kit, Plug, 15 Position, Crimp; No. Of Contacts Multicomp 64T2748
D SUB CONNECTOR KIT, PLUG, 15 POSITION, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR KIT, PLUG, 15 POSITION, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T2748
Product Name D Sub Connector Kit, Plug, 15 Position, Crimp; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 136465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details