multicomp PRO D Sub Connector Kit, Receptacle, 15 Position, Solder; No. Of Contacts Multicomp MCD8A15FS-KIT

Description
D SUB CONNECTOR KIT, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB CONNECTOR KIT, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, Receptacle, 15 Position, Solder; No. Of Contacts Multicomp - 64T2747 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Receptacle, 15 Position, Solder; No. Of Contacts Multicomp
64T2747
D Sub Connector Kit, Receptacle, 15 Position, Solder; No. Of Contacts Multicomp 64T2747
D SUB CONNECTOR KIT, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR KIT, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D Sub Connector Kits; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T2747
Product Name D Sub Connector Kit, Receptacle, 15 Position, Solder; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-1757822-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Termination Crimp
Current Rating 7.5 amps
View Details
2 suppliers
Anderson Power Products
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details