multicomp PRO Cap, Trimmer, 3.5-20Pf, 200V, Top; Capacitance Min Multicomp MCCV05 D2001

Description
CAP, TRIMMER, 3.5-20PF, 200V, TOP; Capacitance Min:3.5pF; Capacitance Max:20pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, TRIMMER, 3.5-20PF, 200V, TOP; Capacitance Min:3.5pF; Capacitance Max:20pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Trimmer, 3.5-20Pf, 200V, Top; Capacitance Min Multicomp - 25M8775 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Trimmer, 3.5-20Pf, 200V, Top; Capacitance Min Multicomp
25M8775
Cap, Trimmer, 3.5-20Pf, 200V, Top; Capacitance Min Multicomp 25M8775
CAP, TRIMMER, 3.5-20PF, 200V, TOP; Capacitance Min:3.5pF; Capacitance Max:20pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating Temperature RoHS Compliant: Yes

CAP, TRIMMER, 3.5-20PF, 200V, TOP; Capacitance Min:3.5pF; Capacitance Max:20pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8775
Product Name Cap, Trimmer, 3.5-20Pf, 200V, Top; Capacitance Min Multicomp
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.50E-6 to 2.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details