multicomp PRO Tantalum Capacitor, 10Uf, 35V, 1.3 Ohm, 0.2, 7343; Capacitance Multicomp MCCTD106M035

Description
TANTALUM CAPACITOR, 10UF, 35V, 1.3 OHM, 0.2, 7343; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 10UF, 35V, 1.3 OHM, 0.2, 7343; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 35V, 1.3 Ohm, 0.2, 7343; Capacitance Multicomp - 01M8237 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, 1.3 Ohm, 0.2, 7343; Capacitance Multicomp
01M8237
Tantalum Capacitor, 10Uf, 35V, 1.3 Ohm, 0.2, 7343; Capacitance Multicomp 01M8237
TANTALUM CAPACITOR, 10UF, 35V, 1.3 OHM, 0.2, 7343; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, 1.3 OHM, 0.2, 7343; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01M8237
Product Name Tantalum Capacitor, 10Uf, 35V, 1.3 Ohm, 0.2, 7343; Capacitance Multicomp
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers