multicomp PRO Res, 0R068, 500Mw, 1206, Metal Foil; Resistance Multicomp Pro MCCSM06FTDUR068

Description
RES, 0R068, 500MW, 1206, METAL FOIL; Resistance:0.068ohm; Product Range:CSR Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R068, 500MW, 1206, METAL FOIL; Resistance:0.068ohm; Product Range:CSR Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R068, 500Mw, 1206, Metal Foil; Resistance Multicomp Pro - 72W2085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 500Mw, 1206, Metal Foil; Resistance Multicomp Pro
72W2085
Res, 0R068, 500Mw, 1206, Metal Foil; Resistance Multicomp Pro 72W2085
RES, 0R068, 500MW, 1206, METAL FOIL; Resistance:0.068ohm; Product Range:CSR Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R068, 500MW, 1206, METAL FOIL; Resistance:0.068ohm; Product Range:CSR Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W2085
Product Name Res, 0R068, 500Mw, 1206, Metal Foil; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details