multicomp PRO Fuseholder, In Line, Ato; Fuse Holder Type Multicomp Pro MCCQ-211N

Description
FUSEHOLDER, IN LINE, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:-; Voltage Rating VDC:500V RoHS Compliant: Yes
Datasheet
Description
FUSEHOLDER, IN LINE, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:-; Voltage Rating VDC:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder, In Line, Ato; Fuse Holder Type Multicomp Pro - 08N2506 - Newark, An Avnet Company
Chicago, IL, United States
Fuseholder, In Line, Ato; Fuse Holder Type Multicomp Pro
08N2506
Fuseholder, In Line, Ato; Fuse Holder Type Multicomp Pro 08N2506
FUSEHOLDER, IN LINE, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:-; Voltage Rating VDC:500V RoHS Compliant: Yes

FUSEHOLDER, IN LINE, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:-; Voltage Rating VDC:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 08N2506
Product Name Fuseholder, In Line, Ato; Fuse Holder Type Multicomp Pro
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal - FUP - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
View Details