multicomp PRO Fuseholder, In Line, Ato; Fuse Holder Type Multicomp Pro MCCQ-211A

Description
FUSEHOLDER, IN LINE, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:-; Voltage Rating VDC:500V RoHS Compliant: Yes
Description
FUSEHOLDER, IN LINE, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:-; Voltage Rating VDC:500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuseholder, In Line, Ato; Fuse Holder Type Multicomp Pro - 08N2504 - Newark, An Avnet Company
Chicago, IL, United States
Fuseholder, In Line, Ato; Fuse Holder Type Multicomp Pro
08N2504
Fuseholder, In Line, Ato; Fuse Holder Type Multicomp Pro 08N2504
FUSEHOLDER, IN LINE, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:-; Voltage Rating VDC:500V RoHS Compliant: Yes

FUSEHOLDER, IN LINE, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:-; Voltage Rating VDC:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 08N2504
Product Name Fuseholder, In Line, Ato; Fuse Holder Type Multicomp Pro
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 4704355 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 to 60 amps
View Details
Snap in PC Fuse Clip with Oreintation Leg - 3515P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
Street Lighting Fuse Boxes - 910040-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details