multicomp PRO Fuse Holder, Mini Blade, Pcb Mount; Fuse Holder Type Multicomp Pro MCCQ-122

Description
FUSE HOLDER, MINI BLADE, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:Blade, Type C; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:MINI Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, MINI BLADE, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:Blade, Type C; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:MINI Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Mini Blade, Pcb Mount; Fuse Holder Type Multicomp Pro - 08N2503 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Mini Blade, Pcb Mount; Fuse Holder Type Multicomp Pro
08N2503
Fuse Holder, Mini Blade, Pcb Mount; Fuse Holder Type Multicomp Pro 08N2503
FUSE HOLDER, MINI BLADE, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:Blade, Type C; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:MINI Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, MINI BLADE, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:Blade, Type C; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:MINI Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 08N2503
Product Name Fuse Holder, Mini Blade, Pcb Mount; Fuse Holder Type Multicomp Pro
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Fuse Holder - 1492-FB3J60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers
Horizontal Fuse Entry Standard Auto Blade-THM - 3558 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Fuse Holders - FPG5 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details