multicomp PRO Fuseholder, Pcb Mount, Ato; Fuse Holder Type Multicomp Pro MCCQ-121

Description
FUSEHOLDER, PCB MOUNT, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes
Datasheet
Description
FUSEHOLDER, PCB MOUNT, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder, Pcb Mount, Ato; Fuse Holder Type Multicomp Pro - 08N2502 - Newark, An Avnet Company
Chicago, IL, United States
Fuseholder, Pcb Mount, Ato; Fuse Holder Type Multicomp Pro
08N2502
Fuseholder, Pcb Mount, Ato; Fuse Holder Type Multicomp Pro 08N2502
FUSEHOLDER, PCB MOUNT, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

FUSEHOLDER, PCB MOUNT, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 08N2502
Product Name Fuseholder, Pcb Mount, Ato; Fuse Holder Type Multicomp Pro
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 60896976 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - 087626-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
Auto Fuses holder - ATI-522 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details