multicomp PRO Carbon Film Resistor, 4.7 Ohm, 125Mw, 5%; Resistance Multicomp Pro MCCFR0W8J047JA20

Description
CARBON FILM RESISTOR, 4.7 OHM, 125mW, 5%; Resistance:4.7ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 4.7 OHM, 125mW, 5%; Resistance:4.7ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 4.7 Ohm, 125Mw, 5%; Resistance Multicomp Pro - 58K5121 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 4.7 Ohm, 125Mw, 5%; Resistance Multicomp Pro
58K5121
Carbon Film Resistor, 4.7 Ohm, 125Mw, 5%; Resistance Multicomp Pro 58K5121
CARBON FILM RESISTOR, 4.7 OHM, 125mW, 5%; Resistance:4.7ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 4.7 OHM, 125mW, 5%; Resistance:4.7ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5121
Product Name Carbon Film Resistor, 4.7 Ohm, 125Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers