multicomp PRO Carbon Film Resistor, 33Kohm, 125Mw, 5%; Resistance Multicomp Pro MCCFR0W8J0333A20

Description
CARBON FILM RESISTOR, 33KOHM, 125mW, 5%; Resistance:33kohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 33KOHM, 125mW, 5%; Resistance:33kohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 33Kohm, 125Mw, 5%; Resistance Multicomp Pro - 58K5114 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 33Kohm, 125Mw, 5%; Resistance Multicomp Pro
58K5114
Carbon Film Resistor, 33Kohm, 125Mw, 5%; Resistance Multicomp Pro 58K5114
CARBON FILM RESISTOR, 33KOHM, 125mW, 5%; Resistance:33kohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 33KOHM, 125mW, 5%; Resistance:33kohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5114
Product Name Carbon Film Resistor, 33Kohm, 125Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details