multicomp PRO Carbon Film Resistor, 150 Ohm, 125Mw, 5%; Resistance Multicomp Pro MCCFR0W8J0151A20

Description
CARBON FILM RESISTOR, 150 OHM, 125mW, 5%; Resistance:150ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 150 OHM, 125mW, 5%; Resistance:150ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 150 Ohm, 125Mw, 5%; Resistance Multicomp Pro - 58K5093 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 150 Ohm, 125Mw, 5%; Resistance Multicomp Pro
58K5093
Carbon Film Resistor, 150 Ohm, 125Mw, 5%; Resistance Multicomp Pro 58K5093
CARBON FILM RESISTOR, 150 OHM, 125mW, 5%; Resistance:150ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 150 OHM, 125mW, 5%; Resistance:150ohm; Product Range:MCCFR0W8J Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5093
Product Name Carbon Film Resistor, 150 Ohm, 125Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 150 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details