multicomp PRO Carbon Film Resistor, 7.5 Ohm, 250Mw, 5%; Resistance Multicomp Pro MCCFR0W4J075JA50

Description
CARBON FILM RESISTOR, 7.5 OHM, 250mW, 5%; Resistance:7.5ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Description
CARBON FILM RESISTOR, 7.5 OHM, 250mW, 5%; Resistance:7.5ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 7.5 Ohm, 250Mw, 5%; Resistance Multicomp Pro - 59K8399 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 7.5 Ohm, 250Mw, 5%; Resistance Multicomp Pro
59K8399
Carbon Film Resistor, 7.5 Ohm, 250Mw, 5%; Resistance Multicomp Pro 59K8399
CARBON FILM RESISTOR, 7.5 OHM, 250mW, 5%; Resistance:7.5ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 7.5 OHM, 250mW, 5%; Resistance:7.5ohm; Product Range:MCCFR0W4J Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8399
Product Name Carbon Film Resistor, 7.5 Ohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 7.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details