multicomp PRO Resistor, Carbon Film, Power Rating 1/4 Watt, Resistance 3 Kohm, Tolerance 5%, Operating Temperature -55 Degrees C To +155 Degrees C Rohs Compliant Multicomp MCCFR0W4J0302A50

Description
Resistor, Carbon Film, Power Rating 1/4 Watt, Resistance 3 kohm, Tolerance 5%, Operating Temperature -55 degrees C to +155 degrees C RoHS Compliant: Yes
Description
Resistor, Carbon Film, Power Rating 1/4 Watt, Resistance 3 kohm, Tolerance 5%, Operating Temperature -55 degrees C to +155 degrees C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Carbon Film, Power Rating 1/4 Watt, Resistance 3 Kohm, Tolerance 5%, Operating Temperature -55 Degrees C To +155 Degrees C Rohs Compliant Multicomp - 59K8364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Carbon Film, Power Rating 1/4 Watt, Resistance 3 Kohm, Tolerance 5%, Operating Temperature -55 Degrees C To +155 Degrees C Rohs Compliant Multicomp
59K8364
Resistor, Carbon Film, Power Rating 1/4 Watt, Resistance 3 Kohm, Tolerance 5%, Operating Temperature -55 Degrees C To +155 Degrees C Rohs Compliant Multicomp 59K8364
Resistor, Carbon Film, Power Rating 1/4 Watt, Resistance 3 kohm, Tolerance 5%, Operating Temperature -55 degrees C to +155 degrees C RoHS Compliant: Yes

Resistor, Carbon Film, Power Rating 1/4 Watt, Resistance 3 kohm, Tolerance 5%, Operating Temperature -55 degrees C to +155 degrees C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8364
Product Name Resistor, Carbon Film, Power Rating 1/4 Watt, Resistance 3 Kohm, Tolerance 5%, Operating Temperature -55 Degrees C To +155 Degrees C Rohs Compliant Multicomp
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143305DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details