multicomp PRO Carbon Film Resistor, 56Kohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0563A20

Description
CARBON FILM RESISTOR, 56KOHM, 500mW, 5%; Resistance:56kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 56KOHM, 500mW, 5%; Resistance:56kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 56Kohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4985 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 56Kohm, 500Mw, 5%; Resistance Multicomp Pro
58K4985
Carbon Film Resistor, 56Kohm, 500Mw, 5%; Resistance Multicomp Pro 58K4985
CARBON FILM RESISTOR, 56KOHM, 500mW, 5%; Resistance:56kohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

CARBON FILM RESISTOR, 56KOHM, 500mW, 5%; Resistance:56kohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4985
Product Name Carbon Film Resistor, 56Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details