multicomp PRO Carbon Film Resistor, 56 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCCFR0S2J0560A20

Description
CARBON FILM RESISTOR, 56 OHM, 500mW, 5%; Resistance:56ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 56 OHM, 500mW, 5%; Resistance:56ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 56 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 58K4983 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 56 Ohm, 500Mw, 5%; Resistance Multicomp Pro
58K4983
Carbon Film Resistor, 56 Ohm, 500Mw, 5%; Resistance Multicomp Pro 58K4983
CARBON FILM RESISTOR, 56 OHM, 500mW, 5%; Resistance:56ohm; Product Range:MCCFR0SJ0xxxA2 0 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes

CARBON FILM RESISTOR, 56 OHM, 500mW, 5%; Resistance:56ohm; Product Range:MCCFR0SJ0xxxA20 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4983
Product Name Carbon Film Resistor, 56 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers