The Carbon Film Resistor, 5.1Kohm, 500mW, 5% tolerance from Multicomp Pro is designed for various electronic applications. It has a rated power of 0.5W at 70°C and can handle a maximum working voltage of 350V, with an overload voltage capacity of 700V. The operating temperature range is from -55°C to +155°C, making it suitable for diverse environmental conditions. The resistor features a ±5% resistance tolerance and is constructed with a carbon film on a ceramic body, ensuring reliability and performance. It is RoHS compliant and has a lead wire made of annealed copper, which is electrosolder plated. This component is ideal for engineers seeking a dependable resistor for their projects.
CARBON FILM RESISTOR, 5.1KOHM, 500mW 5%; Resistance:5.1kohm; Product Range:MCCFR0SJ0xxxA2
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 59K8295 |
| Product Name | Carbon Film Resistor, 5.1Kohm, 500Mw 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 5100 ohms |
| Tolerance | 5 +/- % |