multicomp PRO Fuse, Smd, 5A, Slow Blow; Fuse Current Multicomp Pro MCCFBN2TTT/5

Description
FUSE, SMD, 5A, SLOW BLOW; Fuse Current:5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes
Description
FUSE, SMD, 5A, SLOW BLOW; Fuse Current:5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 5A, Slow Blow; Fuse Current Multicomp Pro - 62AC7169 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, Slow Blow; Fuse Current Multicomp Pro
62AC7169
Fuse, Smd, 5A, Slow Blow; Fuse Current Multicomp Pro 62AC7169
FUSE, SMD, 5A, SLOW BLOW; Fuse Current:5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes

FUSE, SMD, 5A, SLOW BLOW; Fuse Current:5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7169
Product Name Fuse, Smd, 5A, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110226 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 80 amps
View Details
Power Fuses High Voltage Fuses - Motor protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 12000 volts
Rated Current 450 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers