multicomp PRO Fuse, Smd, 2A, Slow Blow; Fuse Current Multicomp Pro MCCFBN2TTT/2

Description
FUSE, SMD, 2A, SLOW BLOW; Fuse Current:2A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes
Description
FUSE, SMD, 2A, SLOW BLOW; Fuse Current:2A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 2A, Slow Blow; Fuse Current Multicomp Pro - 62AC7165 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Slow Blow; Fuse Current Multicomp Pro
62AC7165
Fuse, Smd, 2A, Slow Blow; Fuse Current Multicomp Pro 62AC7165
FUSE, SMD, 2A, SLOW BLOW; Fuse Current:2A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes

FUSE, SMD, 2A, SLOW BLOW; Fuse Current:2A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7165
Product Name Fuse, Smd, 2A, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 20 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers