multicomp PRO Fuse, Smd, 1.6A, Slow Blow; Fuse Current Multicomp Pro MCCFBN2TTT/1.6

Description
FUSE, SMD, 1.6A, SLOW BLOW; Fuse Current:1.6A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current RoHS Compliant: Yes
Description
FUSE, SMD, 1.6A, SLOW BLOW; Fuse Current:1.6A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1.6A, Slow Blow; Fuse Current Multicomp Pro - 62AC7164 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.6A, Slow Blow; Fuse Current Multicomp Pro
62AC7164
Fuse, Smd, 1.6A, Slow Blow; Fuse Current Multicomp Pro 62AC7164
FUSE, SMD, 1.6A, SLOW BLOW; Fuse Current:1.6A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 1.6A, SLOW BLOW; Fuse Current:1.6A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7164
Product Name Fuse, Smd, 1.6A, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRH -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1600 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers