FUSE, SMD, 1.5A, SLOW BLOW, 2410; Fuse Current:1.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 62AC7244 |
| Product Name | Fuse, Smd, 1.5A, Slow Blow, 2410; Fuse Current Multicomp Pro |
| Supply Voltage (VS) | 250 volts |